Manufacturer: Microsemi Corporation
Win Source Part Number: 211531-SC7511
Category: Integrated Circuits(ICs)
Family: Interface - Analog Switches - Special Purpose
Packaging: *
Operating Temperature Range: *
Features: *
Package: *
Manufacturer Device Package: *
Applications: *
Switch Circuit: *
On-State Resistance (Max): *
-3db Bandwidth: *
Voltage - Supply, Single (V+): *
Voltage - Supply, Dual (V±): *
Number of Channels: *
Multiplexer/Demultip
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 211531-SC7511 |
| Product Name | Integrated Circuits(ICs) |