Microsemi Corp. Discrete Semiconductor Products - Diodes - Rectifiers - Single SBR3050E3

Description
Win Source Part Number: 1282270-SBR3050E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 300 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 1.5 mA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SBR3050E3MS,SBR3050E 3MS,150-SBR3050E3
Request a Quote Datasheet
Description
Win Source Part Number: 1282270-SBR3050E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 300 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 1.5 mA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SBR3050E3MS,SBR3050E 3MS,150-SBR3050E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1282270-SBR3050E3 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1282270-SBR3050E3
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1282270-SBR3050E3
Win Source Part Number: 1282270-SBR3050E3 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 300 Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A Current - Reverse Leakage @ Vr: 1.5 mA @ 50 V Operating Temperature - Junction: -55°C ~ 175°C Mounting Type: Chassis, Stud Mount Package / Case: DO-203AA, DO-4, Stud Supplier Device Package: DO-203AA ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Microsemi Corporation Other Names: SBR3050E3MS,SBR3050E 3MS,150-SBR3050E3

Win Source Part Number: 1282270-SBR3050E3
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 300
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 630 mV @ 30 A
Current - Reverse Leakage @ Vr: 1.5 mA @ 50 V
Operating Temperature - Junction: -55°C ~ 175°C
Mounting Type: Chassis, Stud Mount
Package / Case: DO-203AA, DO-4, Stud
Supplier Device Package: DO-203AA
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: SBR3050E3MS,SBR3050E3MS,150-SBR3050E3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 1282270-SBR3050E3
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single
Package DO-203AA, DO-4, Stud
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details
Rectifier Diodes, Type SBD - Model: TP862C15R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(L)
VF 0.9000 volts
View Details
Schottky Rectifier, 120Ma, 40V, Sot143B; Diode Configuration Nexperia - 37K9325 - Newark, An Avnet Company
Specs
Applications Rectifier
RoHS Compliant RoHS
VF 1 volts
View Details