Microsemi Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF S200-50

Description
Win Source Part Number: 1278701-S200-50 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 320W Voltage - Collector Emitter Breakdown (Max): 110V Current - Collector (Ic) (Max): 30A Gain: 12dB ~ 14.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 1.5MHz ~ 30MHz Mounting Type: Chassis Mount Package / Case: 55HX Supplier Device Package: 55HX Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: S200-50,150-S200-50 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1278701-S200-50 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 320W Voltage - Collector Emitter Breakdown (Max): 110V Current - Collector (Ic) (Max): 30A Gain: 12dB ~ 14.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 1.5MHz ~ 30MHz Mounting Type: Chassis Mount Package / Case: 55HX Supplier Device Package: 55HX Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: S200-50,150-S200-50 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF - 1278701-S200-50 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF
1278701-S200-50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF 1278701-S200-50
Win Source Part Number: 1278701-S200-50 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF Package: Bulk Standard Package: 1 Power - Max: 320W Voltage - Collector Emitter Breakdown (Max): 110V Current - Collector (Ic) (Max): 30A Gain: 12dB ~ 14.5dB Transistor Type: NPN DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V Frequency - Transition: 1.5MHz ~ 30MHz Mounting Type: Chassis Mount Package / Case: 55HX Supplier Device Package: 55HX Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Microsemi Corporation Other Names: S200-50,150-S200-50 Product Status: Obsolete

Win Source Part Number: 1278701-S200-50
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Package: Bulk
Standard Package: 1
Power - Max: 320W
Voltage - Collector Emitter Breakdown (Max): 110V
Current - Collector (Ic) (Max): 30A
Gain: 12dB ~ 14.5dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 1A, 5V
Frequency - Transition: 1.5MHz ~ 30MHz
Mounting Type: Chassis Mount
Package / Case: 55HX
Supplier Device Package: 55HX
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: S200-50,150-S200-50
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
S200-50
Discrete Semiconductor Products - Transistors - Bipolar (BJT) S200-50
RF TRANS NPN 110V 30MHZ 55HX

RF TRANS NPN 110V 30MHZ 55HX

Supplier's Site
Bipolar RF Transistors - S200-50 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
S200-50
Bipolar RF Transistors S200-50
RF TRANS NPN 110V 30MHZ 55HX

RF TRANS NPN 110V 30MHZ 55HX

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1278701-S200-50 S200-50 S200-50
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN
Package Type SOT3 55HX
Packing Method Bulk; Bulk
VCEO 110 volts 110 volts
Output Power 320 watts 320 watts
Unlock Full Specs
to access all available technical data

Similar Products

20 V, 2 A PNP medium power transistors - BC69-25PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
80V 1A Bipolar Transistor - 276-BCP5316H6433XTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
4 suppliers
Bipolar Transistors - 1658489 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-92; To-92
Number of units in IC 1
View Details