Microsemi Corp. Diodes, Rectifiers - Arrays - S16-4148E3/TR13 S16-4148E3/TR13

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 793516-S16-4148E3/TR 13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 75V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Family Name: S16-4148 Categories: Discrete Semiconductor Products Manufacturer Package: 16-SOIC Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 75V Alternative Parts (Cross-Reference): S16-4148-TR; S16-4148/TR7; S16-4148; S16-4148/TR13; ECCN: EAR99 Country of Origin: Malaysia Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 793516-S16-4148E3/TR 13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 75V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Family Name: S16-4148 Categories: Discrete Semiconductor Products Manufacturer Package: 16-SOIC Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 75V Alternative Parts (Cross-Reference): S16-4148-TR; S16-4148/TR7; S16-4148; S16-4148/TR13; ECCN: EAR99 Country of Origin: Malaysia Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - S16-4148E3/TR13 - 793516-S16-4148E3/TR13 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - S16-4148E3/TR13
793516-S16-4148E3/TR13
Diodes, Rectifiers - Arrays - S16-4148E3/TR13 793516-S16-4148E3/TR13
Manufacturer: Microsemi Corporation Win Source Part Number: 793516-S16-4148E3/TR 13 Packaging: Reel package Speed: Fast Recovery = 200mA (Io) Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Diode Type: Standard Reverse Recovery Time (trr): 5ns Current - Reverse Leakage @ Vr: 500nA @ 75V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 8 Independent Current - Average Rectified (Io) (per Diode): 400mA (DC) Family Name: S16-4148 Categories: Discrete Semiconductor Products Manufacturer Package: 16-SOIC Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA Voltage - DC Reverse (Vr) (Maximum): 75V Alternative Parts (Cross-Reference): S16-4148-TR; S16-4148/TR7; S16-4148; S16-4148/TR13; ECCN: EAR99 Country of Origin: Malaysia Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 793516-S16-4148E3/TR13
Packaging: Reel package
Speed: Fast Recovery = 200mA (Io)
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Diode Type: Standard
Reverse Recovery Time (trr): 5ns
Current - Reverse Leakage @ Vr: 500nA @ 75V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 8 Independent
Current - Average Rectified (Io) (per Diode): 400mA (DC)
Family Name: S16-4148
Categories: Discrete Semiconductor Products
Manufacturer Package: 16-SOIC
Voltage - Forward (Vf) (Maximum) @ If: 1.2V @ 100mA
Voltage - DC Reverse (Vr) (Maximum): 75V
Alternative Parts (Cross-Reference): S16-4148-TR; S16-4148/TR7; S16-4148; S16-4148/TR13;
ECCN: EAR99
Country of Origin: Malaysia
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diode Arrays
Product Number 793516-S16-4148E3/TR13
Product Name Diodes, Rectifiers - Arrays - S16-4148E3/TR13
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1S953-T1 - 850080-1S953-T1 - Win Source Electronics
Specs
Diode Type Diode Array
View Details
Quadruple ESD transient voltage suppressor - BZA456A,115 - Nexperia B.V.
Specs
Direction Unidirectional
RoHS Compliant RoHS
Package SOT457; SOT457
View Details
6 suppliers
Zener Diodes - 7081885P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13361-2050AE-08 - Hamamatsu Photonics Europe
Specs
CT 140 pF
Package Glass epoxy
View Details