Manufacturer: Microsemi Corporation
Win Source Part Number: 210301-PT1203
Packaging: Tube/Rail
Mounting: Chassis Mount
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 690W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: ISOTOP
Dimension: SOT-227-4, miniBLOC
Drain-Source Breakdown Voltage: 1200V (1.2kV)
Continuous Drain Current at 25°C: 30A
Gate-Source Threshold Voltage: 5V @ 5mA
Max Gate Charge: 365nC @ 10V
Max Input Capacitance: 9480pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 330 mOhm @ 15A, 10V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 210301-PT1203 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - PT1203 |
| Polarity | N-Channel; N-Channel |
| V(BR)DSS | 1200 volts |
| PD | 690000 milliwatts |