Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70101ILQ-TR PD70101ILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 791614-PD70101ILQ-TR Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Power - Max: 47.7W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70101 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TPS23785BPWPR; TPS2388RTQR; HV110K4-G; TPS23754PWPR; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: China, Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 791614-PD70101ILQ-TR Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Power - Max: 47.7W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70101 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TPS23785BPWPR; TPS2388RTQR; HV110K4-G; TPS23754PWPR; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: China, Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70101ILQ-TR - PD70101ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70101ILQ-TR
PD70101ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70101ILQ-TR PD70101ILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 791614-PD70101ILQ-TR Packaging: Reel package Type: Controller (PD) Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Power - Max: 47.7W Operating Supply Voltage: 0 V ~ 57 V Internal Switch(s): No Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Family Name: PD70101 Auxiliary Sense: No Categories: Integrated Circuits (ICs) Operating Supply Current: 200μA Manufacturer Package: 32-QFN (5x5) Alternative Parts (Cross-Reference): TPS23785BPWPR; TPS2388RTQR; HV110K4-G; TPS23754PWPR; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: China, Thailand Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 791614-PD70101ILQ-TR
Packaging: Reel package
Type: Controller (PD)
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Power - Max: 47.7W
Operating Supply Voltage: 0 V ~ 57 V
Internal Switch(s): No
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Family Name: PD70101
Auxiliary Sense: No
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: 32-QFN (5x5)
Alternative Parts (Cross-Reference): TPS23785BPWPR; TPS2388RTQR; HV110K4-G; TPS23754PWPR;
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: China, Thailand
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD70101ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD70101ILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 863-SI3471A-A02-IM-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 57 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details