Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208MILQ-TR PD69208MILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 759407-PD69208MILQ-T R Packaging: Tape and Reel Type: Controller (PD) Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 32V ~ 57V Maximum Power: 60W
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 759407-PD69208MILQ-T R Packaging: Tape and Reel Type: Controller (PD) Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 32V ~ 57V Maximum Power: 60W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208MILQ-TR - PD69208MILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208MILQ-TR
PD69208MILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208MILQ-TR PD69208MILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 759407-PD69208MILQ-T R Packaging: Tape and Reel Type: Controller (PD) Internal Switch(s): No Number of Channels: 8 Standards: 802.3at (PoE) Auxiliary Sense: No Categories: Integrated Circuits Supplier Device Package: 56-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 56-VFQFN Exposed Pad Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 Supply Voltage (V): 32V ~ 57V Maximum Power: 60W

Manufacturer: Microsemi Corporation
Win Source Part Number: 759407-PD69208MILQ-TR
Packaging: Tape and Reel
Type: Controller (PD)
Internal Switch(s): No
Number of Channels: 8
Standards: 802.3at (PoE)
Auxiliary Sense: No
Categories: Integrated Circuits
Supplier Device Package: 56-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 56-VFQFN Exposed Pad
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
Supply Voltage (V): 32V ~ 57V
Maximum Power: 60W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69208MILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69208MILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI3474A-A01-IMRDKR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
Input Voltage 3 to 3.6 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
3 suppliers
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details
ICP DAS 8-Channel Power Relay Output Module - ICP-ET-7067 - L-com, Inc.
Specs
Form Factor Module / Standalone
View Details