Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108FILQ-TR PD69108FILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087133-PD69108FILQ- TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087133-PD69108FILQ- TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108FILQ-TR - PD69108FILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108FILQ-TR
PD69108FILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108FILQ-TR PD69108FILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 1087133-PD69108FILQ- TR Type: Controller (PSE) Number of Channels: 8 Standards: 802.3at (PoE+), 802.3af (PoE) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Power Dissipation: 100W Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1087133-PD69108FILQ-TR
Type: Controller (PSE)
Number of Channels: 8
Standards: 802.3at (PoE+), 802.3af (PoE)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Power Dissipation: 100W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69108FILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69108FILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Fast EtherCAT / Fast Power over EtherCAT -  - Baumer Ltd.
Specs
Form Factor Module / Standalone
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details