Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR PD69104BILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 888815-PD69104BILQ-T R Operating Temperature Range: -10°C ~ 85°C Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 48-QFN (8x8) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PD69104 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PD69104BILQ-TRDKR, PD69104BILQ-TRCT
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 888815-PD69104BILQ-T R Operating Temperature Range: -10°C ~ 85°C Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 48-QFN (8x8) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PD69104 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PD69104BILQ-TRDKR, PD69104BILQ-TRCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR - PD69104BILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR
PD69104BILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR PD69104BILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 888815-PD69104BILQ-T R Operating Temperature Range: -10°C ~ 85°C Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 48-QFN (8x8) Package: Reel - TR Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: PD69104 Categories: Integrated Circuits (ICs) Case / Package: 48-QFN (8x8) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: PD69104BILQ-TRDKR, PD69104BILQ-TRCT

Manufacturer: Microsemi Corporation
Win Source Part Number: 888815-PD69104BILQ-TR
Operating Temperature Range: -10°C ~ 85°C
Features: Power Over Ethernet Controller 4 Channel 802.3at (PoE+), 802.3af (PoE) 48-QFN (8x8)
Package: Reel - TR
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: PD69104
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN (8x8)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: PD69104BILQ-TRDKR, PD69104BILQ-TRCT

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
PD69104BILQ-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers PD69104BILQ-TR
IC POE CNTRL 4 CHANNEL 48QFN

IC POE CNTRL 4 CHANNEL 48QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power over Ethernet (PoE) Controllers Power over Ethernet (PoE) Controllers
Product Number PD69104BILQ-TR PD69104BILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104BILQ-TR Integrated Circuits (ICs) - Power Management (PMIC) - Power Over Ethernet (PoE) Controllers
Input Voltage 44 to 57 volts
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Port PSE Controllers - Si3472A-IM - Skyworks Solutions, Inc.
Specs
Form Factor IC
Output Power 45 watts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Power Over Ethernet (PoE) Controllers - 150-PD69200R-012103-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3af; IEEE 802.3at
Input Voltage 3 to 3.63 volts
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
2 suppliers