Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1FILQ-TR PD69104B1FILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 759376-PD69104B1FILQ -TR Packaging: Tape and Reel Type: Controller (PSE) Supply Current: 10mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 48-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PD69104B1ILQ-TR; PD69104B1FILQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 36W
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 759376-PD69104B1FILQ -TR Packaging: Tape and Reel Type: Controller (PSE) Supply Current: 10mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 48-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PD69104B1ILQ-TR; PD69104B1FILQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 36W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1FILQ-TR - PD69104B1FILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1FILQ-TR
PD69104B1FILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1FILQ-TR PD69104B1FILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 759376-PD69104B1FILQ -TR Packaging: Tape and Reel Type: Controller (PSE) Supply Current: 10mA Internal Switch(s): Yes Number of Channels: 4 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Supplier Device Package: 48-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-VFQFN Exposed Pad Alternative Parts (Cross-Reference): PD69104B1ILQ-TR; PD69104B1FILQ; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 44V ~ 57V Maximum Power: 36W

Manufacturer: Microsemi Corporation
Win Source Part Number: 759376-PD69104B1FILQ-TR
Packaging: Tape and Reel
Type: Controller (PSE)
Supply Current: 10mA
Internal Switch(s): Yes
Number of Channels: 4
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Supplier Device Package: 48-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): PD69104B1ILQ-TR; PD69104B1FILQ;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 44V ~ 57V
Maximum Power: 36W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power over Ethernet (PoE) Controllers
Product Number PD69104B1FILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69104B1FILQ-TR
Unlock Full Specs
to access all available technical data

Similar Products

Power Over Ethernet (PoE) Controllers - 336-SI34071-A01-GMRTR-ND - DigiKey
Specs
Compliance / Approvals IEEE 802.3at
View Details
3 suppliers
Power Management ICs - Si3482 - Silicon Labs
Specs
Form Factor IC
Applications PoE Controller
Compliance / Approvals IEEE 802.3at; RoHS
View Details
Hardened PoE PSE Switch, (6) 10/100 RJ45, AC Powered - LPH240A-H - Black Box
Specs
Form Factor Module / Standalone
Applications Switches
Compliance / Approvals CE Marking
View Details