Microsemi Corp. PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-TR PD69101ILQ-TR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087129-PD69101ILQ-T R Packaging: Reel - TR Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x5) Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1087129-PD69101ILQ-T R Packaging: Reel - TR Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x5) Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-TR - 1087129-PD69101ILQ-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-TR
1087129-PD69101ILQ-TR
PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-TR 1087129-PD69101ILQ-TR
Manufacturer: Microsemi Corporation Win Source Part Number: 1087129-PD69101ILQ-T R Packaging: Reel - TR Type: Controller (PSE) Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3at (PoE+), 802.3af (PoE) Auxiliary Sense: Yes Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-QFN (4x5) Supply Voltage - Operating: 44 V to 57 V Operating Supply Current: 10mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 1087129-PD69101ILQ-TR
Packaging: Reel - TR
Type: Controller (PSE)
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3at (PoE+), 802.3af (PoE)
Auxiliary Sense: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN (4x5)
Supply Voltage - Operating: 44 V to 57 V
Operating Supply Current: 10mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1087129-PD69101ILQ-TR
Product Name PMIC - PMIC - Power Over Ethernet (PoE) Controllers - PD69101ILQ-TR
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
 - C161PILM3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
5 suppliers
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers