Manufacturer: Microsemi Corporation
Win Source Part Number: 790881-NX9415CMTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 24-VQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2.2MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 5A
Family Name: NX9415
Output Voltage: 0.8V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-MCM (4x4)
Output Voltage MAX: 15.62V
Input Voltage MIN: 9V
Voltage Input MAX: 22V
Alternative Parts (Cross-Reference): LT1765EFE-5#TR; LT1765EFE-5; LT1765EFE-5#TRPBF; LT1765EFE-5#PBF;
Introduction Date: December 28, 2009
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC REG BUCK ADJUSTABLE 5A 24MCM
Switching Voltage Regulators NX9415CMTR
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 5A 24-VQFN Exposed Pad
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 790881-NX9415CMTR | NX9415CMTR | NX9415CMTR | NX9415CMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - NX9415CMTR | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck; Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 24-VQFN Exposed Pad | Other; 24-VQFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 volts | 0.8000 volts | 0.8000 to 15.62 volts |