Manufacturer: Microsemi Corporation
Win Source Part Number: 1084181-NX2838CMTR
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 3.3V, 700mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Purpose: Any Function
Supply Voltage - Operating: 8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
IC REG DL BUCK/LNR SYNC 38MLPQ
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 200kHz ~ 1MHz 16-MLPQ (3x3)
IC REG DL BUCK/LNR SYNC 38MLPQ
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1084181-NX2838CMTR | NX2838CMTR | NX2838CMTR | NX2838CMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838CMTR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Life Cycle Stage | Maturity; Active | Removed | Removed; Obsolete | |
| Special Features | Multiple Outputs | Multiple Outputs | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |