Microsemi Corp. PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838 NX2838

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209393-NX2838 Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 200kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 3.3V, 700mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Any Function Supply Voltage - Operating: 8 V to 32 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209393-NX2838 Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 200kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 3.3V, 700mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Any Function Supply Voltage - Operating: 8 V to 32 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838 - 209393-NX2838 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838
209393-NX2838
PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838 209393-NX2838
Manufacturer: Microsemi Corporation Win Source Part Number: 209393-NX2838 Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 200kHz to 1MHz Number of Outputs: 2 Voltage/Current - Output 1: Controller Voltage/Current - Output 2: 3.3V, 700mA w/LED Driver: No w/Supervisor: No w/Sequencer: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Purpose: Any Function Supply Voltage - Operating: 8 V to 32 V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 209393-NX2838
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: 3.3V, 700mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Purpose: Any Function
Supply Voltage - Operating: 8 V to 32 V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Linear Voltage Regulators
Product Number 209393-NX2838
Product Name PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2838
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6261KLYTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Special Features Multiple Outputs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 1900029 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOIC; Other; Soic
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-R7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details
LM117QML-SP 3-Terminal Adjustable Regulator - 5962R9951707VZA - Texas Instruments
Specs
Output Voltage Type Adjustable Output,Fixed Output
Package Type Other; CFP,DIESALE,TO
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown
View Details