Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2601CMTR NX2601CMTR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1232759-NX2601CMTR Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1232759-NX2601CMTR Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2601CMTR - 1232759-NX2601CMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2601CMTR
1232759-NX2601CMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2601CMTR 1232759-NX2601CMTR
Manufacturer: Microsemi Corporation Win Source Part Number: 1232759-NX2601CMTR Manufacturer Homepage: www.microsemi.com Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; LTC4425EMSE#TRPBF; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1232759-NX2601CMTR
Manufacturer Homepage: www.microsemi.com
Alternative Parts (Cross-Reference): PM6680ATR; SC454MLTRT; LTC4425EMSE#TRPBF;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
NX2601CMTR
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers NX2601CMTR
IC PWM CONTROLLER

IC PWM CONTROLLER

Supplier's Site
DC DC Switching Controllers - NX2601CMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NX2601CMTR
DC DC Switching Controllers NX2601CMTR
Buck Regulator Positive Output DC-DC Controller IC 32-MLPQ (5x5)

Buck Regulator Positive Output DC-DC Controller IC 32-MLPQ (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1232759-NX2601CMTR NX2601CMTR NX2601CMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2601CMTR Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Life Cycle Stage Removed Removed; Obsolete
VIN 4.5 to 5.5 volts 4.5 to 5.5 volts
fsw 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1619240 - RS Components, Ltd.
Specs
Package Type Other; Sip
Efficiency 91 %
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC DC Switching Controllers - 5962-8768101QFA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details