Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2423CMTR NX2423CMTR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209391-NX2423CMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 209391-NX2423CMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2423CMTR - 209391-NX2423CMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2423CMTR
209391-NX2423CMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2423CMTR 209391-NX2423CMTR
Manufacturer: Microsemi Corporation Win Source Part Number: 209391-NX2423CMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 400kHz Control Features: Enable, Frequency Control, Power Good Number of Outputs: 2 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 97% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-MLPQ (4x4) Purpose: Step-Down Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Microsemi Corporation
Win Source Part Number: 209391-NX2423CMTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 400kHz
Control Features: Enable, Frequency Control, Power Good
Number of Outputs: 2
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 97%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-MLPQ (4x4)
Purpose: Step-Down
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
DC DC Switching Controllers - NX2423CMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NX2423CMTR
DC DC Switching Controllers NX2423CMTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLPQ (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 24-MLPQ (4x4)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 209391-NX2423CMTR NX2423CMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2423CMTR DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 24-MLPQ (4x4) Other; 24-VFQFN Exposed Pad
Life Cycle Stage Maturity; Active Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Power Good
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1109AR-5-REEL - Lingto Electronic Limited
Specs
Output Voltage Type Fixed
IOUT 1.2 amps
fsw 120 kHz
View Details
DC DC Switching Controllers - 5962-8670406VPA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
Voltage Regulators - DC DC Switching Regulators - ARG81880KEJJTR - Quarktwin Technology Ltd.
Specs
Output Voltage Type Fixed; Fixed
Package Type Other; 10-WFDFN Exposed Pad
Life Cycle Stage Active
View Details
3 suppliers
Power Management IC - 748-ICE3B2065P - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Other; Bulk
View Details
2 suppliers