Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2420CM NX2420CM

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 261743-NX2420CM Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 261743-NX2420CM Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2420CM - 261743-NX2420CM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2420CM
261743-NX2420CM
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2420CM 261743-NX2420CM
Manufacturer: Microsemi Corporation Win Source Part Number: 261743-NX2420CM Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 261743-NX2420CM
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 261743-NX2420CM
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2420CM
Unlock Full Specs
to access all available technical data

Similar Products

40V Input, 3A, 2Mhz Sr Buck - A8654KLPTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 16-Pin TSSOP
View Details
9 suppliers
LM22671 500mA SIMPLE SWITCHER?, Step-Down Voltage Regulator with Adjustable Frequency - LM22671MRX-5.0/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; SO PowerPAD
View Details
8 suppliers
PFC (Power Factor Correction) - IR1153SPBF - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
VIN 14 to 17 volts
fsw 22.2 kHz
View Details
2 suppliers