Manufacturer: Microsemi Corporation
Win Source Part Number: 209388-NX2155HCUPTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 2.25MHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 71%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-MSOP-EP
Purpose: Step-Down
Supply Voltage - Operating: 8 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Buck Regulator Positive Output Step-Down DC-DC Controller IC 10-MSOP-EP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 209388-NX2155HCUPTR | NX2155HCUPTR |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2155HCUPTR | DC DC Switching Controllers |
| Configuration / Function | Buck | |
| Output Voltage Type | Transistor Driver | Fixed; Transistor Driver |
| Package Type | Other; 10-MSOP-EP | Other; 10-VFSOP, 10-MSOP (0.118\", 3.00mm Width) Exposed Pad |
| Life Cycle Stage | Maturity; Active | Removed; Obsolete |
| Special Features | Multiple Outputs; Synchronous Rectification; Frequency Control |