Microsemi Corp. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2147CMTR NX2147CMTR

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 887940-NX2147CMTR Operating Temperature Range: -10°C ~ 100°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLPQ (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 22V Part Status: Discontinued at Digi-Key Family Name: NX2147 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX2147CMCT, NX2147CMDKR
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 887940-NX2147CMTR Operating Temperature Range: -10°C ~ 100°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLPQ (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 22V Part Status: Discontinued at Digi-Key Family Name: NX2147 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX2147CMCT, NX2147CMDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2147CMTR - 887940-NX2147CMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2147CMTR
887940-NX2147CMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2147CMTR 887940-NX2147CMTR
Manufacturer: Microsemi Corporation Win Source Part Number: 887940-NX2147CMTR Operating Temperature Range: -10°C ~ 100°C (TA) Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLPQ (4x4) Package: Reel - TR Package: 16-VQFN Exposed Pad Mounting: Surface Mount Supply Voltage: 4.5V ~ 22V Part Status: Discontinued at Digi-Key Family Name: NX2147 Categories: Integrated Circuits (ICs) Case / Package: 16-MLPQ (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: NX2147CMCT, NX2147CMDKR

Manufacturer: Microsemi Corporation
Win Source Part Number: 887940-NX2147CMTR
Operating Temperature Range: -10°C ~ 100°C (TA)
Features: Buck Regulator Positive Output Step-Down - DC-DC Controller IC 16-MLPQ (4x4)
Package: Reel - TR
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Supply Voltage: 4.5V ~ 22V
Part Status: Discontinued at Digi-Key
Family Name: NX2147
Categories: Integrated Circuits (ICs)
Case / Package: 16-MLPQ (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: NX2147CMCT, NX2147CMDKR

Buy Now Datasheet
DC DC Switching Controllers - NX2147CMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
NX2147CMTR
DC DC Switching Controllers NX2147CMTR
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-MLPQ (4x4)

Buy Now
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers - NX2147CMTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
NX2147CMTR
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers NX2147CMTR
IC REG CTRLR BUCK MLPQ-16L

IC REG CTRLR BUCK MLPQ-16L

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 887940-NX2147CMTR NX2147CMTR NX2147CMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - NX2147CMTR DC DC Switching Controllers Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Controllers
Package Type Other; 16-MLPQ (4x4) Other; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1883380P - RS Components, Ltd.
Specs
IOUT 0.5000 amps
Efficiency 84 %
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers