Manufacturer: Microsemi Corporation
Win Source Part Number: 209387-NX2139ACMTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs: 2
Voltage/Current - Output 1: Controller
Voltage/Current - Output 2: Controller
w/LED Driver: No
w/Supervisor: No
w/Sequencer: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 100°C
Case / Package: 16-MLPQ (3x3)
Purpose: Any Function
Supply Voltage - Operating: 4.5 V to 22 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
PWM Controller 16-Pin MLPQ EP T/R Product overview: NX2139ACMTR from Microsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-NX2139ACMTR can be used for catalog matching and distributor lookup.
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 16-MLPQ (3x3)
IC REG DL BUCK/LNR SYNC 16MLPQ
IC REG DL BUCK/LNR SYNC 16MLPQ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 209387-NX2139ACMTR | 776-NX2139ACMTR | NX2139ACMTR | NX2139ACMTR | NX2139ACMTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear + Switching - NX2139ACMTR | Voltage Regulator IC | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Package Type | Other; 16-MLPQ (3x3) | Other; 16-WFQFN Exposed Pad | Other; 16-WFQFN Exposed Pad |