Manufacturer: Microsemi Corporation
Win Source Part Number: 905112-MXP5KE20AE3
Series: Military, MIL-PRF-19500
Operating Temperature Range: -65°C ~ 150°C (TJ)
Features: 32.4V Clamp 15.4A Ipp Tvs Diode Through Hole DO-204AL (DO-41)
Package: Bulk
Package: DO-204AL, DO-41, Axial
Mounting: Through Hole
Part Status: Obsolete
Categories: Circuit Protection
Case / Package: DO-204AL (DO-41)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1086-12912, 1086-12912-MIL
TVS DIODE 20VWM 32.4VC DO204AL
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 905112-MXP5KE20AE3 | MXP5KE20AE3 |
| Product Name | TVS - TVS - Diodes - MXP5KE20AE3 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Package | DO-41; DO-204AL (DO-41) | DO-41; DO-204AL (DO-41) |