Win Source Part Number: 1094146-MXLSMBJ2K4.0
Category: Circuit Protection>TVS - Diodes
Series: Military, MIL-PRF-19500
Type: Zener
Package: Bulk
Applications: General Purpose
Standard Package: 1
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 4V
Voltage - Breakdown (Min): 5V
Voltage - Clamping (Max) @ Ipp: 6.3V
Power - Peak Pulse: 2000W (2kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 10A (8/20µs)
Package / Case: DO-214AA, SMB
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Microsemi Corporation
Other Names: 1086-11638-ND,1086-1
Product Status: Obsolete
RoHS Status: RoHS non-compliant
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1094146-MXLSMBJ2K4.0E3 |
| Product Name | Circuit Protection - TVS - Diodes |
| Package | DO-214AA, SMB |