Manufacturer: Microsemi Corporation
Win Source Part Number: 812994-MSMCJLCE10AE3
Packaging: Bulk
Type: Zener
Mounting Style: SMD
Applications: Use For General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 10V
Voltage - Breakdown (Min): 11.1V
Current - Peak Pulse (10/1000μs): 88A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Supplier Device Package: DO-214AB (SMCJ)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AB, SMC
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 17V
Capacitance at Frequency: 100pF at 1MHz
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 812994-MSMCJLCE10AE3 |
| Product Name | TVS - TVS - Diodes - MSMCJLCE10AE3 |
| Peak Pulse Power | 1500 watts |