Microsemi Corp. TVS - TVS - Diodes - MSMCG5.0A MSMCG5.0A

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794667-MSMCG5.0A Series: Military, MIL-PRF-19500 Packaging: Bulk Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 163A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCG5.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V Manufacturer Package: SMCG (DO-215AB) Maximum Clamping Voltage: 9.2V Alternative Parts (Cross-Reference): SMCG5.0A/9B; SMCG5.0A; SMCG5.0A/57; SMCG5.0A/1; Introduction Date: July 05, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 794667-MSMCG5.0A Series: Military, MIL-PRF-19500 Packaging: Bulk Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 163A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCG5.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V Manufacturer Package: SMCG (DO-215AB) Maximum Clamping Voltage: 9.2V Alternative Parts (Cross-Reference): SMCG5.0A/9B; SMCG5.0A; SMCG5.0A/57; SMCG5.0A/1; Introduction Date: July 05, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - MSMCG5.0A - 794667-MSMCG5.0A - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MSMCG5.0A
794667-MSMCG5.0A
TVS - TVS - Diodes - MSMCG5.0A 794667-MSMCG5.0A
Manufacturer: Microsemi Corporation Win Source Part Number: 794667-MSMCG5.0A Series: Military, MIL-PRF-19500 Packaging: Bulk Type: Zener Operating Temperature Range: -65°C ~ 150°C (TJ) Package: DO-215AB, SMC Gull Wing Applications: General Mounting: SMD Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 163A Power - Peak Pulse: 1500W (1.5kW) Power Line Protection: No Family Name: SMCG5.0A Categories: Circuit Protection Minimum Breakdown Voltage: 6.4V Manufacturer Package: SMCG (DO-215AB) Maximum Clamping Voltage: 9.2V Alternative Parts (Cross-Reference): SMCG5.0A/9B; SMCG5.0A; SMCG5.0A/57; SMCG5.0A/1; Introduction Date: July 05, 2010 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Microsemi Corporation
Win Source Part Number: 794667-MSMCG5.0A
Series: Military, MIL-PRF-19500
Packaging: Bulk
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-215AB, SMC Gull Wing
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 163A
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Family Name: SMCG5.0A
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.4V
Manufacturer Package: SMCG (DO-215AB)
Maximum Clamping Voltage: 9.2V
Alternative Parts (Cross-Reference): SMCG5.0A/9B; SMCG5.0A; SMCG5.0A/57; SMCG5.0A/1;
Introduction Date: July 05, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transient Voltage Suppressor Diodes (TVS)
Product Number 794667-MSMCG5.0A
Product Name TVS - TVS - Diodes - MSMCG5.0A
Configuration Single
Unlock Full Specs
to access all available technical data