Manufacturer: Microsemi Corporation
Win Source Part Number: 813264-MSMBJ36CAE3
Packaging: Bulk
Type: Zener
Mounting Style: SMD
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 36V
Voltage - Breakdown (Min): 40V
Current - Peak Pulse (10/1000μs): 10.3A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: SMBJ (DO-214AA)
Temperature Range - Operating: -65°C ~ 150°C
Manufacturer Package: DO-214AA, SMB
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 58.1V
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 813264-MSMBJ36CAE3 |
| Product Name | TVS - TVS - Diodes - MSMBJ36CAE3 |
| Peak Pulse Power | 600 watts |