Manufacturer: Microsemi Corporation
Win Source Part Number: 1097684-MSMBG5.0A
Packaging: Bulk
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SMBG (DO-215AA)
STAND-OFF Voltage (Vwm): 5V
Minimum Breakdown Voltage: 6.4V
Max Clamping Voltage: 9.2V
Peak Pulse Current(Ippm): 65.2A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097684-MSMBG5.0A |
| Product Name | TVS - TVS - Diodes - MSMBG5.0A |
| Package | SMB; SMBG (DO-215AA) |
| VWM | 5 volts |
| IPPM | 65.2 amps |