Manufacturer: Microsemi Corporation
Win Source Part Number: 794633-MSMBG18A
Series: Military, MIL-PRF-19500
Packaging: Bulk
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-215AA, SMB Gull Wing
Applications: General
Mounting: SMD
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 18V
Current - Peak Pulse (10/1000μs): 20.5A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: MSMBG18A
Categories: Circuit Protection
Minimum Breakdown Voltage: 20V
Manufacturer Package: SMBG (DO-215AA)
Maximum Clamping Voltage: 29.2V
Alternative Parts (Cross-Reference): SMBG18A-E3/52; SMBG18A-E3/5B; SMBG18A; SMBG18A/51;
Introduction Date: July 05, 2010
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 794633-MSMBG18A |
| Product Name | TVS - TVS - Diodes - MSMBG18A |
| Configuration | Single |