Manufacturer: Microsemi Corporation
Win Source Part Number: 769992-MSMBG17CA
Series: Military, MIL-PRF-19500
Packaging: Bulk
Type: Zener
Operating Temperature Range: -65°C ~ 150°C (TJ)
Package: DO-215AA, SMB Gull Wing
Applications: General
Mounting: SMD
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 17V
Current - Peak Pulse (10/1000μs): 21.7A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: MSMBG17CA
Categories: Circuit Protection
Minimum Breakdown Voltage: 18.9V
Manufacturer Package: SMBG (DO-215AA)
Maximum Clamping Voltage: 27.6V
Alternative Parts (Cross-Reference): SMBG17C-E3/52; SMBG17C-E3/5B; SMBG17CA-E3/52; SMBG17CHE3/5B;
Introduction Date: July 05, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 769992-MSMBG17CA |
| Product Name | TVS - TVS - Diodes - MSMBG17CA |
| Configuration | Single |