Microsemi Corp. Bridge Rectifiers - MSD52-12 MSD52-12

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 928164-MSD52-12 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 928164-MSD52-12 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - MSD52-12 - 928164-MSD52-12 - Win Source Electronics
Laguna Hills, CA, United States
Bridge Rectifiers - MSD52-12
928164-MSD52-12
Bridge Rectifiers - MSD52-12 928164-MSD52-12
Manufacturer: Microsemi Corporation Win Source Part Number: 928164-MSD52-12 Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2 Package: Bulk Package: M2 Mounting: Chassis Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: SM2 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Microsemi Corporation
Win Source Part Number: 928164-MSD52-12
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2
Package: Bulk
Package: M2
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SM2
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 928164-MSD52-12
Product Name Bridge Rectifiers - MSD52-12
Diode Type Bridge Rectifier Three Phase Standard 1.2 kV Chassis Mount SM2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4487US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17 mA
IR 0.2500 mA
View Details
Specs
Diode Applications Discrete Semiconductor Modules
View Details
2 suppliers
Specs
Diode Applications Rectifier
VF 1 volts
VR 40 volts
View Details