Manufacturer: Microsemi Corporation
Win Source Part Number: 1079829-MS2267
Packaging: Bulk
Mounting: Chassis Mount
Gain: 8dB to 8.7dB
Frequency - Transition: 960MHz to 1.215GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 250°C (TJ)
Case / Package: M214
Maximum Current Collector: 20A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Typical Gain (hFE) (Min): 10 @ 1A, 5V
Maximum Power Dissipation: 575W
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 60V 1.215GHZ M214
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 1079829-MS2267 | MS2267 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MS2267 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |