Manufacturer: Microsemi Corporation
Win Source Part Number: 813841-MS2228
Packaging: Bulk
Mounting Style: Chassis Mount
Power - Max: 175W
Gain: 9dB
Transistor Type: NPN
Frequency - Transition: 1.03GHz ~ 1.09GHz
Part Status: Obsolete (End Of Life)
Supplier Device Package: M214
Temperature Range - Operating: 200°C
Manufacturer Package: M214
Current - Collector (Ic) (Maximum): 5.4A
Voltage - Collector Emitter Breakdown (Maximum): 65V
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DC Current Gain (hFE) (Min) at Ic, Vce: 10 at 1A, 5V
RF TRANS NPN 65V 1.09GHZ M214
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 813841-MS2228 | MS2228 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MS2228 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |