Win Source Part Number: 1232484-MS2209
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 220W
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 7A
Gain: 8.4dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 2A, 5V
Frequency - Transition: 225MHz
Mounting Type: Chassis Mount
Package / Case: M218
Supplier Device Package: M218
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Microsemi Corporation
Other Names: 150-MS2209,MS2209-ND
Product Status: Obsolete
RF TRANS NPN 65V 225MHZ M218
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1232484-MS2209 | MS2209 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | |
| TJ | 200 C (392 F) | |
| Power Gain | 8.4 dB |