RF Power Bipolar Transistor, 1-Element, L Band, Silicon, NPN, 0.400 X 0.500 INCH, HERMETIC SEALED, M216, 2 PIN Product overview: MS2207 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MS2207 can be used for catalog matching and distributor lookup.
Manufacturer: Microsemi Corporation
Win Source Part Number: 1079828-MS2207
Packaging: Bulk
Mounting: Chassis Mount
Gain: 8dB
Frequency - Transition: 1.09GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 250°C (TJ)
Case / Package: M216
Maximum Current Collector: 24A
VCEO Maximum Collector-Emitter Breakdown Voltage: 65V
Typical Gain (hFE) (Min): 10 @ 5A, 5V
Maximum Power Dissipation: 880W
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
RF TRANS NPN 65V 1.09GHZ M216
RF TRANS NPN 65V 1.09GHZ M216
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MS2207 | 1079828-MS2207 | MS2207 | MS2207 |
| Product Name | Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - MS2207 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN; NPN | ||
| Package Type | SOT3; M216 | M216 | ||
| Packing Method | Bulk; Bulk | |||
| VCEO | 65 volts | 65 volts | ||
| Output Power | 880 watts | 880 watts |