Manufacturer: Microsemi Corporation
Win Source Part Number: 1325034-MS2200
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 1167W
Voltage - Collector Emitter Breakdown (Max): 65V
Current - Collector (Ic) (Max): 43.2A
Gain: 9.7dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 5A, 5V
Frequency - Transition: 400MHz ~ 500MHz
Supplier Device Package: M102
Temperature Range - Operating: 200°C (TJ)
Case / Package: M102
ECCN: EAR99
Fake Threat In the Open Market: 71
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: MS2200-ND,150-MS2200
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 65V 500MHZ M102
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325034-MS2200 | MS2200 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; M102 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |