RF TRANS NPN 30V 860MHZ M173
RF TRANS NPN 30V 860MHZ M173
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | MS1582 | MS1582 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Packing Method | Bulk; Bulk | |
| VCEO | 30 volts | 30 volts |
| Output Power | 135 watts | 135 watts |
| Polarity | NPN; NPN | |
| Package Type | M173 |