Manufacturer: Microsemi Corporation
Win Source Part Number: 1325037-MS1337
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 70W
Voltage - Collector Emitter Breakdown (Max): 18V
Current - Collector (Ic) (Max): 8A
Gain: 10dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 20 @ 250mA, 5V
Frequency - Transition: 175MHz
Supplier Device Package: M113
Temperature Range - Operating: 200°C (TJ)
Case / Package: M113
ECCN: OBSOLETE
Fake Threat In the Open Market: 66
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Other Part Number: MS1337-ND,150-MS1337
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 18V 175MHZ M113
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325037-MS1337 | MS1337 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; M113 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |