Manufacturer: Microsemi Corporation
Win Source Part Number: 1325617-MS1227
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Chassis Mount
Power - Max: 80W
Voltage - Collector Emitter Breakdown (Max): 18V
Current - Collector (Ic) (Max): 4.5A
Gain: 15dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 200 @ 1A, 5V
Frequency - Transition: 30MHz
Supplier Device Package: M113
Temperature Range - Operating: 200°C (TJ)
Case / Package: M113
ECCN: EAR99
Fake Threat In the Open Market: 70
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: MS1227-ND,150-MS1227
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 18V 30MHZ M113
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325617-MS1227 | MS1227 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3; M113 | |
| Packing Method | Bulk; Bulk | Bulk; Bulk |
| TJ | 200 C (392 F) |