Win Source Part Number: 1012521-MS1226
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 80W
Voltage - Collector Emitter Breakdown (Max): 36V
Current - Collector (Ic) (Max): 4.5A
Gain: 18dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 500mA, 5V
Frequency - Transition: 30MHz
Mounting Type: Chassis Mount
Package / Case: M113
Supplier Device Package: M113
Temperature Range - Operating: 200°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Microsemi Corporation
Other Names: 150-MS1226,MS1226-ND
Product Status: Obsolete
RF TRANS NPN 36V 30MHZ M113
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1012521-MS1226 | MS1226 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT3 | |
| TJ | 200 C (392 F) | |
| Power Gain | 18 dB |