Manufacturer: Microsemi Corporation
Win Source Part Number: 1325035-MS1003
Category: Discrete Semiconductor Products>Transistors
Packaging: Bulk
Standard Package: 1
Mounting: Surface Mount
Power - Max: 270W
Voltage - Collector Emitter Breakdown (Max): 18V
Current - Collector (Ic) (Max): 20A
Gain: 6dB
Transistor Type: NPN
DC Current Gain (hFE) (Min) @ Ic, Vce: 10 @ 5A, 5V
Frequency - Transition: 136MHz ~ 175MHz
Supplier Device Package: M111
Temperature Range - Operating: 200°C (TJ)
Case / Package: M111
ECCN: EAR99
Fake Threat In the Open Market: 82
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: 150-MS1003,MS1003-ND
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
RF TRANS NPN 18V 175MHZ M111
| Win Source Electronics | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1325035-MS1003 | MS1003 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN |
| Package Type | SOT3; M111 | M111 |
| Packing Method | Bulk; Bulk | |
| TJ | 200 C (392 F) | 200 C (392 F) |
| Power Gain | 6 dB | 6 dB |