Manufacturer: Microsemi Corporation
Win Source Part Number: 045012-MRF904
Packaging: Bulk
Mounting: Through Hole
Gain: 6.5dB to 10.5dB
Frequency - Transition: 4GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 1.5dB @ 450MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 200°C (TJ)
Case / Package: TO-72
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1
RF TRANS NPN 15V 4GHZ TO72
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 045012-MRF904 | MRF904 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MRF904 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN |