Microsemi Corp. 16V 870MHZ Bipolar Transistor MRF8372R1

Description
RF TRANS NPN 16V 870MHZ 8SO Product overview: MRF8372R1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 870MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 870MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF8372R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF TRANS NPN 16V 870MHZ 8SO Product overview: MRF8372R1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 870MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 870MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF8372R1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 870MHZ Bipolar Transistor
283-MRF8372R1
16V 870MHZ Bipolar Transistor 283-MRF8372R1
RF TRANS NPN 16V 870MHZ 8SO Product overview: MRF8372R1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 870MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 870MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF8372R1 can be used for catalog matching and distributor lookup.

RF TRANS NPN 16V 870MHZ 8SO Product overview: MRF8372R1 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 870MHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, 870MHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF8372R1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - MRF8372R1 - 1079756-MRF8372R1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF8372R1
1079756-MRF8372R1
TRANSISTORS - RF Transistors (BJT) - MRF8372R1 1079756-MRF8372R1
Manufacturer: Microsemi Corporation Win Source Part Number: 1079756-MRF8372R1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 8dB to 9.5dB Frequency - Transition: 870MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 16V Typical Gain (hFE) (Min): 30 @ 50mA, 5V Maximum Power Dissipation: 2.2W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 1079756-MRF8372R1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 8dB to 9.5dB
Frequency - Transition: 870MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 16V
Typical Gain (hFE) (Min): 30 @ 50mA, 5V
Maximum Power Dissipation: 2.2W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF8372R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF8372R1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF8372R1
RF TRANS NPN 16V 870MHZ 8SO

RF TRANS NPN 16V 870MHZ 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 283-MRF8372R1 1079756-MRF8372R1 MRF8372R1
Product Name 16V 870MHZ Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - MRF8372R1 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Package Type Tape & Reel (TR) SOT3; 8-SO
Unlock Full Specs
to access all available technical data