Microsemi Corp. TRANSISTORS - RF Transistors (BJT) - MRF586G MRF586G

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125892-MRF586G Packaging: Bulk Mounting: Through Hole Gain: 13.5dB Frequency - Transition: 3GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-39 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 17V Typical Gain (hFE) (Min): 40 @ 50mA, 5V Maximum Power Dissipation: 1W
Request a Quote
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 125892-MRF586G Packaging: Bulk Mounting: Through Hole Gain: 13.5dB Frequency - Transition: 3GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-39 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 17V Typical Gain (hFE) (Min): 40 @ 50mA, 5V Maximum Power Dissipation: 1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MRF586G - 125892-MRF586G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF586G
125892-MRF586G
TRANSISTORS - RF Transistors (BJT) - MRF586G 125892-MRF586G
Manufacturer: Microsemi Corporation Win Source Part Number: 125892-MRF586G Packaging: Bulk Mounting: Through Hole Gain: 13.5dB Frequency - Transition: 3GHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-39 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 17V Typical Gain (hFE) (Min): 40 @ 50mA, 5V Maximum Power Dissipation: 1W

Manufacturer: Microsemi Corporation
Win Source Part Number: 125892-MRF586G
Packaging: Bulk
Mounting: Through Hole
Gain: 13.5dB
Frequency - Transition: 3GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-39
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 17V
Typical Gain (hFE) (Min): 40 @ 50mA, 5V
Maximum Power Dissipation: 1W

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 125892-MRF586G
Product Name TRANSISTORS - RF Transistors (BJT) - MRF586G
Polarity NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

RFFETs - 1SS375-TL-E - 905796-1SS375-TL-E - Win Source Electronics
Specs
Package Type SOT3; SOT323; 3-MCP
View Details
Transistor - 32467902 - Radwell International
Fuji Electric Corp. of America
View Details
50 V, 100 mA NPN general-purpose transistors - 2PD601ASL,215 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers