Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5812R2 MRF5812R2

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1226852-MRF5812R2 Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Power - Max: 1.25W Gain: 15.5dB Transistor Type: NPN Frequency - Transition: 5GHz Noise Figure (dB Typ @ f): 2dB @ 500MHz Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SO Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 18V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 50mA, 5V Alternative Parts (Cross-Reference): MAX2601ESA; MAX2601ESA-T; MAX2601ESA+; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1226852-MRF5812R2 Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Power - Max: 1.25W Gain: 15.5dB Transistor Type: NPN Frequency - Transition: 5GHz Noise Figure (dB Typ @ f): 2dB @ 500MHz Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SO Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 18V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 50mA, 5V Alternative Parts (Cross-Reference): MAX2601ESA; MAX2601ESA-T; MAX2601ESA+; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5812R2 - 1226852-MRF5812R2 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5812R2
1226852-MRF5812R2
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5812R2 1226852-MRF5812R2
Manufacturer: Microsemi Corporation Win Source Part Number: 1226852-MRF5812R2 Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Power - Max: 1.25W Gain: 15.5dB Transistor Type: NPN Frequency - Transition: 5GHz Noise Figure (dB Typ @ f): 2dB @ 500MHz Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: 8-SO Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 18V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 50mA, 5V Alternative Parts (Cross-Reference): MAX2601ESA; MAX2601ESA-T; MAX2601ESA+; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Microsemi Corporation
Win Source Part Number: 1226852-MRF5812R2
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Power - Max: 1.25W
Gain: 15.5dB
Transistor Type: NPN
Frequency - Transition: 5GHz
Noise Figure (dB Typ @ f): 2dB @ 500MHz
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: 8-SO
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 18V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 50mA, 5V
Alternative Parts (Cross-Reference): MAX2601ESA; MAX2601ESA-T; MAX2601ESA+;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1226852-MRF5812R2
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF5812R2
Polarity NPN
Package Type SOT3
Packing Method Tape Reel; Reel - TR
TJ 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB859C-E - 855128-2SB859C-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers