Microsemi Corp. TRANSISTORS - RF Transistors (BJT) - MRF5812R1 MRF5812R1

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208798-MRF5812R1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB to 15.5dB Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB to 3dB @ 500MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 208798-MRF5812R1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB to 15.5dB Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB to 3dB @ 500MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - RF Transistors (BJT) - MRF5812R1 - 208798-MRF5812R1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - MRF5812R1
208798-MRF5812R1
TRANSISTORS - RF Transistors (BJT) - MRF5812R1 208798-MRF5812R1
Manufacturer: Microsemi Corporation Win Source Part Number: 208798-MRF5812R1 Packaging: Reel - TR Mounting: SMD (SMT) Gain: 13dB to 15.5dB Frequency - Transition: 5GHz Transistor Polarity: NPN Noise Figure (dB Typ @ f): 2dB to 3dB @ 500MHz Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: 8-SO Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Typical Gain (hFE) (Min): 50 @ 50mA, 5V Maximum Power Dissipation: 1.25W Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Microsemi Corporation
Win Source Part Number: 208798-MRF5812R1
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 13dB to 15.5dB
Frequency - Transition: 5GHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 2dB to 3dB @ 500MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: 8-SO
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 50 @ 50mA, 5V
Maximum Power Dissipation: 1.25W
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF5812R1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF5812R1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF5812R1
RF TRANS NPN 15V 5GHZ 8SO

RF TRANS NPN 15V 5GHZ 8SO

Supplier's Site
Bipolar RF Transistors - MRF5812R1 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MRF5812R1
Bipolar RF Transistors MRF5812R1
RF TRANS NPN 15V 5GHZ 8SO

RF TRANS NPN 15V 5GHZ 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 208798-MRF5812R1 MRF5812R1 MRF5812R1
Product Name TRANSISTORS - RF Transistors (BJT) - MRF5812R1 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN; NPN NPN; NPN
Package Type SOT3; 8-SO 8-SOIC (0.154", 3.90mm Width)
Packing Method Tape Reel; Tape & Reel (TR)
VCEO 15 volts 15 volts
Output Power 1.25 watts 1.25 watts
Unlock Full Specs
to access all available technical data

Similar Products

PNP general-purpose transistor - 2PA1576S-QX - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -150 milliamps
VCEO -50 volts
View Details
2 suppliers
IGBTs - Single - AUIRGS30B60K - 1149895-AUIRGS30B60K - Win Source Electronics
Specs
Package Type SOT3
View Details
6 suppliers
Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details