Manufacturer: Microsemi Corporation
Win Source Part Number: 928071-MRF5812MR1
Features: RF Transistor
Package: Reel - TR
Part Status: Obsolete
Categories: Discrete Semiconductor Products
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
TRANS NPN 15V 200MA
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 928071-MRF5812MR1 | MRF5812MR1 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MRF5812MR1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Package Type | SOT3 |