RF TRANS NPN 15V 5GHZ 8SO Product overview: MRF5812GR2 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF5812GR2 can be used for catalog matching and distributor lookup.
RF TRANS NPN 15V 5GHZ 8SO
RF TRANS NPN 15V 5GHZ 8SO
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 283-MRF5812GR2 | MRF5812GR2 | MRF5812GR2 |
| Product Name | 15V 5GHZ Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| IC(max) | 200 milliamps | 200 milliamps | |
| VCEO | 15 volts | 15 volts | 15 volts |
| VCBO | 30 volts | ||
| PD | 1250 milliwatts | ||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |