Manufacturer: Microsemi Corporation
Win Source Part Number: 810986-MRF555T
Packaging: Reel
Mounting Style: SMD
Power - Max: 3W
Gain: 11dB ~ 12.5dB
Transistor Type: NPN
Part Status: Obsolete (End Of Life)
Supplier Device Package: Power Macro
Manufacturer Package: Power Macro
Current - Collector (Ic) (Maximum): 500mA
Voltage - Collector Emitter Breakdown (Maximum): 16V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Part Number Series: MRF555
DC Current Gain (hFE) (Min) at Ic, Vce: 50 at 100mA, 5V
RF TRANS NPN 16V POWER MACRO
RF TRANS NPN 16V POWER MACRO
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 810986-MRF555T | MRF555T | MRF555T |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MRF555T | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | |
| Package Type | SOT3 | Power Macro | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||
| VCEO | 16 volts | 16 volts |