Manufacturer: Microsemi Corporation
Win Source Part Number: 928070-MRF555
Features: RF Transistor NPN 16V 500mA - 3W Surface Mount Power Macro
Package: Power Macro
Package: Bulk
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MRF555
Categories: Discrete Semiconductor Products
Case / Package: Power Macro
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Other Part Number: MRF555MI, MRF555MI-ND
RF TRANS NPN 16V POWER MACRO Product overview: MRF555 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V. Search-friendly keywords include transistor, BJT, switching, amplification, 16V, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF555 can be used for catalog matching and distributor lookup.
RF TRANS NPN 16V POWER MACRO
RF TRANS NPN 16V POWER MACRO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 928070-MRF555 | 283-MRF555 | MRF555 | MRF555 |
| Product Name | TRANSISTORS - RF Transistors (BJT) - MRF555 | 16V Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors |
| Polarity | NPN | NPN; NPN | ||
| Package Type | SOT3; Power Macro | Bulk | Power Macro | |
| Packing Method | Bulk | Bulk; Bulk | ||
| VCEO | 16 volts | 16 volts | 16 volts |