Win Source Part Number: 1209950-MRF545
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1
Power - Max: 3.5W
Voltage - Collector Emitter Breakdown (Max): 70V
Current - Collector (Ic) (Max): 400mA
Gain: 14dB
Transistor Type: PNP
DC Current Gain (hFE) (Min) @ Ic, Vce: 15 @ 50mA, 6V
Frequency - Transition: 1GHz ~ 1.4GHz
Mounting Type: Through Hole
Package / Case: TO-205AD, TO-39-3 Metal Can
Supplier Device Package: TO-39
ECCN: OBSOLETE
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 0000.00.0000
Mfr: Microsemi Corporation
Other Names: 150-MRF545,MRF545-ND
Product Status: Obsolete
RF TRANS PNP 70V 1.4GHZ TO39
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | RF Transistors | Bipolar RF Transistors |
| Product Number | 1209950-MRF545 | MRF545 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - RF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | |
| Package Type | TO-3; TO-39; SOT3 | |
| Power Gain | 14 dB | |
| Output Power | 3.5 watts | 3.5 watts |