Microsemi Corp. TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF517 MRF517

Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1226843-MRF517 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AD, TO-39-3 Metal Can Power - Max: 2.5W Gain: 9dB ~ 10dB Transistor Type: NPN Frequency - Transition: 4GHz Part Status: Obsolete(EOL) Family Name: MRF517 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 20V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 60mA, 10V Alternative Parts (Cross-Reference): 2N5109 Lead Free; 2N5109; 2N4427; Introduction Date: October 25, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Microsemi Corporation Win Source Part Number: 1226843-MRF517 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AD, TO-39-3 Metal Can Power - Max: 2.5W Gain: 9dB ~ 10dB Transistor Type: NPN Frequency - Transition: 4GHz Part Status: Obsolete(EOL) Family Name: MRF517 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 20V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 60mA, 10V Alternative Parts (Cross-Reference): 2N5109 Lead Free; 2N5109; 2N4427; Introduction Date: October 25, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF517 - 1226843-MRF517 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF517
1226843-MRF517
TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF517 1226843-MRF517
Manufacturer: Microsemi Corporation Win Source Part Number: 1226843-MRF517 Packaging: Bulk Mounting Style: Through Hole Package: TO-205AD, TO-39-3 Metal Can Power - Max: 2.5W Gain: 9dB ~ 10dB Transistor Type: NPN Frequency - Transition: 4GHz Part Status: Obsolete(EOL) Family Name: MRF517 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microsemi.com Manufacturer Package: TO-39 Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 20V DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 60mA, 10V Alternative Parts (Cross-Reference): 2N5109 Lead Free; 2N5109; 2N4427; Introduction Date: October 25, 1999 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Microsemi Corporation
Win Source Part Number: 1226843-MRF517
Packaging: Bulk
Mounting Style: Through Hole
Package: TO-205AD, TO-39-3 Metal Can
Power - Max: 2.5W
Gain: 9dB ~ 10dB
Transistor Type: NPN
Frequency - Transition: 4GHz
Part Status: Obsolete(EOL)
Family Name: MRF517
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microsemi.com
Manufacturer Package: TO-39
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 20V
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 50 @ 60mA, 10V
Alternative Parts (Cross-Reference): 2N5109 Lead Free; 2N5109; 2N4427;
Introduction Date: October 25, 1999
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Singapore, Singapore
20V 4GHZ Bipolar Transistor
283-MRF517
20V 4GHZ Bipolar Transistor 283-MRF517
RF TRANS NPN 20V 4GHZ TO39 Product overview: MRF517 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF517 can be used for catalog matching and distributor lookup.

RF TRANS NPN 20V 4GHZ TO39 Product overview: MRF517 from Microsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 4GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-MRF517 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - MRF517 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
MRF517
Discrete Semiconductor Products - Transistors - Bipolar (BJT) MRF517
RF TRANS NPN 20V 4GHZ TO39

RF TRANS NPN 20V 4GHZ TO39

Supplier's Site
Bipolar RF Transistors - MRF517 - ODG (Origin Data Global)
Shenzhen, China
Bipolar RF Transistors
MRF517
Bipolar RF Transistors MRF517
RF TRANS NPN 20V 4GHZ TO39

RF TRANS NPN 20V 4GHZ TO39

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1226843-MRF517 283-MRF517 MRF517 MRF517
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - MRF517 20V 4GHZ Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar RF Transistors
Polarity NPN NPN; NPN
Package Type TO-3; TO-39; SOT3 Bulk TO-39; TO-205AD, TO-39-3 Metal Can
Packing Method Bulk; Bulk Bulk Bulk; Bulk
Power Gain 9 to 10 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846S/DG/B4F - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
Bipolar Transistors - 155298P - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; SOT-23
View Details
Single, Pre-Biased Bipolar Transistors - BCR108E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
8 suppliers